EN
  • EN
  • DE

SI-60159-F

Part No SI-60159-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 2PORT 100 BASE-T PCB / 2 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer Bel Fuse Inc.
Packaging Tray
Connector Type RJ45
Number of Ports 2
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.545" (13.84mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Down
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Thermoplastic
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 380-1245,SI60159F,507-SI-60159-F,SI-60159-F-ND,380-1245-ND
Standard Package 30
Win Source Part Number 1333881-SI-60159-F
Ultra Librarian 3D Model Ultra Librarian SI-60159-F CAD Model

Description

The Bel Fuse Inc. RJ45 connector is a high-quality modular connector jack with magnetics that can be used for 10/100 Base-T and AutoMDIX applications.

  • Orientation: 90-degree angle (right)
  • Ports: Two
  • Shielding: EMI finger
  • Housing Material: Thermoplastic
  • Feature: Board guide
  • Mounting: Through hole
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Contact Material: Copper alloy
  • Height Above Board: 0.545" (13.84mm)
  • Shielding Material: Copper alloy
  • Temperature Range: 0°C ~ 70°C
  • ROHS3 Compliant: Yes
  • Cores per Jack: Four
  • Tab Direction: Down
  • Standard Package: 30

You May Also Be Interested in

Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $5.7453
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
93637-8617 Molex Modular Connectors / Ethernet Connectors 12CORE MX MAG GIG INV W/LEDS datasheet, inventory, & pricing.
Lowest to $17.4627
Molex, LLC
85793-1006 Molex Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Yellow LED datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
MODULAR JACK ASSEMBLY, SINGLE PORT, 8 POSITION, SHIELDED, REVERSE PANEL GROUND TABS, CATEGORY 5 | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.7781
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $0.9500
Dongguan Heling Electronic Co., Ltd.
Jack Modular Connector RJ45 Recessed Mount Shielded
Lowest to $0.6862
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $1.4070

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess