EN
  • EN
  • DE

0895-2C1R-GK

Part No 0895-2C1R-GK
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 2PORT 1000 BASE-T PCB / 2 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr Bel Fuse Inc.
Series MagJack®
Package Tray
Connector Type RJ45
Number of Ports 2
Number of Rows 2
Applications 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+)
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 1.004" (25.50mm)
LED Color Green, Yellow - Green, Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up and Down
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Standard Package 18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350578-0895-2C1R-GK
Ultra Librarian 3D Model Ultra Librarian 0895-2C1R-GK CAD Model

Description

The Bel Fuse Inc. 1350578-0895-2C1R-GK is a modular connector jack with magnetics that has an RJ45 connector type.

  • Manufacturer: Bel Fuse Inc.
  • Product Name: 1350578-0895-2C1R-GK
  • Connector Type: RJ45
  • Number of Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Package: Tray
  • Mounting Type: Through Hole
  • Shielded: Yes, EMI Finger
  • Height Above Board: 1.004" (25.50mm)
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Orientation: 90° Angle (Right)
  • Number of Ports: 2
  • Standard Package: 18
  • LED Color: Green, Yellow-Green, Yellow
  • MSL Level: 1
  • REACH Status: Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Need more? Email Us
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $3.2015
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $14.7512
Molex, LLC
76170-1038 Molex High Speed / Modular Connectors Impact DC 3x8 Open S mpact DC 3x8 Open S datasheet, inventory, & pricing.
Lowest to $1.6445
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $8.7314
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Molex, LLC
95501-6669 Molex Modular Connectors / Ethernet Connectors RA SMT 6/6 RJ12 LOW PROFILE datasheet, inventory, & pricing.
Lowest to $2.0403
Dongguan Heling Electronic Co., Ltd.
Jack Modular Connector RJ45 Recessed Mount Shielded
Lowest to $0.6862

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess