EN
  • EN
  • DE

0ZCF0150FF2C

Part No 0ZCF0150FF2C
Manufacturer Bel Fuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 33V 1.5A 2920 / Surface Mount PTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Packaging Reel
Type Polymeric
Voltage - Max 33V
Current - Max 100A
Current - Hold (Ih) (Maximum) 1.5A
Current - Trip (It) 3A
Time to Trip 2s
Resistance - Initial (Ri) (Min) 50 mOhms
Resistance - Post Trip (R1) (Maximum) 230 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2920 (7351 Metric), Concave
Dimension 0.290" L x 0.202" W (7.36mm x 5.12mm)
Thickness (Maximum) 0.035" (0.90mm)
Approvals cURus, TUV
Manufacturer Pack Quantity 2,000
MSL Level 2A (4 Weeks)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802715-0ZCF0150FF2C
Ultra Librarian 3D Model Ultra Librarian 0ZCF0150FF2C CAD Model

Description

The 802715-0ZCF0150FF2C is a polymeric SMD fuse from Bel Fuse Inc.

  • Voltage - Max: 33V
  • Current - Max: 100A
  • Current - Trip: 3A
  • Time to Trip: 2s
  • Operating Temperature: -40°C to 85°C
  • Size / Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
  • Resistance - Initial (Ri) (Min): 50 mOhms
  • Resistance - Post Trip (R1) (Maximum): 230 mOhms
  • Manufacturer Pack Quantity: 2,000
  • Approvals: cURus, TUV

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2813 $50.6340
435+ $0.2308 $100.3980
675+ $0.2236 $150.9300
925+ $0.2164 $200.1700
1,200+ $0.2092 $251.0400
1,600+ $0.1875 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,105 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess