EN
  • EN
  • DE

0685-0500-01

Part No 0685-0500-01
Manufacturer Bel Fuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814705-0685-0500-01
Ultra Librarian 3D Model Ultra Librarian 0685-0500-01 CAD Model

Description

The 0685-0500-01 is a surface mount fuse manufactured by Bel Fuse Inc., designed to provide overcurrent protection in a wide range of electronic applications. This fuse is characterized by its compact size and robust construction, making it suitable for high-density circuit boards and harsh operating environments. It offers reliable and consistent performance, quickly interrupting the circuit in the event of an overcurrent condition to protect sensitive components.

Applications:

  • Power Supplies: Protecting power supply circuits from damage due to overloads and short circuits.
  • Battery Chargers: Safeguarding battery charging circuits from excessive current flow and potential damage.
  • Consumer Electronics: Utilized in devices such as smartphones, tablets, and laptops to protect internal circuitry.
  • Industrial Equipment: Providing overcurrent protection in industrial control systems and automation equipment.
  • LED Lighting: Protecting LED drivers and lighting circuits from current surges and faults.

Features:

  • Surface Mount Design: Facilitates automated assembly and efficient use of board space.
  • Fast-Acting: Provides a rapid response to overcurrent conditions, minimizing potential damage to sensitive components.
  • Ceramic Body: Offers excellent high-temperature performance and resistance to environmental factors.
  • High Interrupting Rating: Capable of safely interrupting high fault currents without compromising safety.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances in electronic equipment.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to valuable components by quickly interrupting overcurrent events.
  • Improved Reliability: Reduces the risk of equipment failure and minimizes downtime in critical applications.
  • Compact Size: Allows for use in space-constrained designs, optimizing board layout and reducing overall product size.
  • Simplified Assembly: Surface mount design enables efficient and cost-effective automated assembly processes.
  • Compliance with Standards: Meets industry safety and environmental standards, ensuring product reliability and safety.

Additional Details:

The 0685-0500-01 fuse has a current rating of 5A and a voltage rating of 32V. It is designed to operate within a temperature range of -55°C to +125°C. The fuse body is constructed from ceramic material, providing excellent thermal and mechanical stability. The surface mount design allows for easy integration into automated assembly lines, reducing manufacturing costs and improving production efficiency. This fuse is a reliable solution for protecting electronic circuits from overcurrent conditions and ensuring the long-term performance of electronic devices.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2093 $58.6040
675+ $0.1718 $115.9650
1,045+ $0.1665 $173.9925
1,435+ $0.1610 $231.0350
1,855+ $0.1557 $288.8235
2,485+ $0.1395 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess