EN
  • EN
  • DE

AZ432BRTR

Part No AZ432BRTR
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description LOW VOLTAGE (1.25V) ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150329-AZ432BRTR
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ432BRTR CAD Model

Description

The AZ432BRTR is a precision adjustable shunt regulator from BCD Semiconductor Manufacturing Limited. It's designed to function as a programmable voltage reference, providing a stable and accurate voltage source for a variety of applications. Its adjustability allows the output voltage to be set to a desired level through the use of external resistors. This device is often used in power supplies, voltage monitors, and error amplifiers, specifically in applications needing a stable and adjustable voltage reference.

Applications

  • Shunt Regulator: Used to regulate voltage in shunt configuration.
  • Voltage Reference: Provides a stable and accurate voltage reference for various circuits.
  • Error Amplifier: Can be utilized as an error amplifier in feedback control systems.
  • Switching Power Supplies: Used in switching power supplies to regulate output voltage.
  • Voltage Monitor: Can be configured to monitor voltage levels and trigger events.

Features

  • Programmable Output Voltage: The output voltage is adjustable via external resistors.
  • Low Dynamic Output Impedance: Provides a stable output voltage under changing load conditions.
  • Sink Current Capability: Can sink current effectively in shunt regulation applications.
  • Low Temperature Coefficient: Maintains stable performance across a wide temperature range.
  • High Accuracy: Offers a high level of precision in voltage regulation.

Benefits

  • Versatile Application: Adjustable output makes it suitable for diverse applications.
  • Stable Voltage Output: Low dynamic output impedance ensures a stable voltage.
  • Flexibility in Design: Can be used in various regulator and reference configurations.
  • Reliable Performance: Low temperature coefficient ensures reliable operation over temperature variations.

Additional Details

The AZ432BRTR is typically available in a small outline transistor (SOT) package suitable for surface mounting. For detailed specifications, including reference voltage, cathode current range, and thermal characteristics, please refer to the datasheet provided by BCD Semiconductor Manufacturing Limited.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess