EN
  • EN
  • DE

AZ431BR-A

Part No AZ431BR-A
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150305-AZ431BR-A
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431BR-A CAD Model

Description

The AZ431BR-A is a three-terminal adjustable shunt regulator offering excellent temperature stability and sharp turn-on characteristics. This device functions as a precision voltage reference combined with a high-gain operational amplifier, making it suitable for various applications requiring a stable and adjustable voltage reference.

Applications:

  • Power Supplies: Used as a voltage reference in linear and switching-mode power supplies.
  • Voltage Monitoring: Implemented in circuits for over-voltage and under-voltage protection.
  • Instrumentation: Employed in precision measurement and control applications.
  • Battery Chargers: Provides stable voltage regulation in battery charging systems.
  • LED Drivers: Used in constant current LED driver circuits.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted between Vref (2.5V) and 36V using two external resistors.
  • Low Temperature Coefficient: Provides stable operation over a broad temperature range.
  • Sharp Turn-On Characteristics: Ensures a well-defined and consistent output voltage.
  • Low Dynamic Output Impedance: Maintains stable operation under varying load conditions.
  • Sink Current Capability: Typically capable of sinking current ranging from 1mA to 100mA.

Benefits:

  • Stable Voltage Reference: Provides a highly stable voltage reference, essential for accurate and reliable circuit performance.
  • Flexibility: The adjustable output voltage enables its use in a variety of applications.
  • Cost-Effective: Offers a budget-friendly solution for voltage regulation and monitoring.
  • Reliable Performance: Designed for stable performance in diverse operating environments.
  • Simplified Design: Requires minimal external components, which simplifies circuit design and reduces board space.

Additional Details:

The AZ431BR-A features a reference voltage of 2.5V. Operating temperature ranges depend on the grade. Common packages include through-hole (TO-92) and surface-mount (SOT-23, SOT-89). The device's low output noise and excellent stability make it ideal for sensitive analog applications. It is often used in error amplifier configurations in SMPS.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,855+ $0.0624 $115.7520
2,885+ $0.0601 $173.3885
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess