EN
  • EN
  • DE

AZ431BN-ATR

Part No AZ431BN-ATR
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150302-AZ431BN-ATR
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431BN-ATR CAD Model

Description

The AZ431BN-ATR is a precision adjustable shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed for use in various voltage regulation applications, offering a stable and accurate reference voltage. The device is known for its low temperature coefficient and high accuracy, making it suitable for demanding applications.

Applications:

  • Linear Regulators: Used as a reference voltage in linear voltage regulators.
  • Switching Power Supplies: Provides feedback voltage control in switching power supplies.
  • Voltage Monitors: Employed in voltage monitoring circuits for over-voltage and under-voltage detection.
  • Current Sources: Used to create stable current sources.
  • Precision References: Used in precision reference circuits for instrumentation and measurement.

Features:

  • Reference Voltage: 2.5V ±1%
  • Adjustable Output Voltage: Vref to 36V
  • Low Temperature Coefficient: Typically 10 ppm/°C
  • Sink Current Capability: 1mA to 100mA
  • Low Dynamic Output Impedance: Typically 0.2 Ω
  • Package: SOT-23
  • Operating Temperature Range: -40°C to +125°C

Benefits:

  • High Accuracy: Provides a precise reference voltage for accurate regulation.
  • Adjustable Output: Offers flexibility in setting the output voltage.
  • Low Temperature Drift: Ensures stable performance over a wide temperature range.
  • Wide Operating Voltage: Can operate with input voltages up to 36V.
  • Small Package: SOT-23 package saves board space.

Additional Details:

The AZ431BN-ATR shunt regulator operates as a voltage reference and error amplifier. By using external resistors, the output voltage can be adjusted to any value between Vref (2.5V) and 36V. The device requires a minimum cathode current of 1mA to maintain regulation. The low dynamic output impedance ensures stable operation even with varying load conditions. The SOT-23 package is compact and suitable for surface-mount applications. The device is stable with capacitive loads, making it easy to use in a variety of circuits. Its high accuracy and stability make it a preferred choice for precision voltage regulation and reference applications. The AZ431 series are widely used and readily available, providing a cost-effective solution for voltage regulation needs.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess