EN
  • EN
  • DE

AZ431BN-A

Part No AZ431BN-A
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150301-AZ431BN-A
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431BN-A CAD Model

Description

The AZ431BN-A is a three-terminal adjustable shunt regulator offering excellent temperature stability and sharp turn-on characteristics. This device operates as a low-temperature-coefficient voltage reference combined with a high-gain operational amplifier. It is designed for use in a wide range of applications requiring a stable and adjustable voltage reference.

Applications:

  • Power Supplies: Used in linear power supplies and switching-mode power supplies as a voltage reference.
  • Voltage Monitoring: Employed in over-voltage and under-voltage protection circuits.
  • Instrumentation: Incorporated in precision measurement and control circuits.
  • Battery Chargers: Provides stable voltage regulation in battery charging circuits.
  • Linear Regulators: Used as a reference voltage for linear regulators.

Features:

  • Adjustable Output Voltage: Output voltage can be set to any value between Vref (2.5V) and 36V with two external resistors.
  • Low Temperature Coefficient: Ensures stable operation over a wide temperature range.
  • Sharp Turn-On Characteristics: Provides a well-defined and stable output voltage.
  • Low Dynamic Output Impedance: Offers stable operation with varying load conditions.
  • Sink Current Capability: Typically capable of sinking current from 1mA to 100mA.

Benefits:

  • Stable Voltage Reference: Provides a highly stable voltage reference, crucial for accurate and reliable circuit operation.
  • Flexibility: Adjustable output voltage allows for use in a wide variety of applications.
  • Cost-Effective: Offers a low-cost solution for voltage regulation and monitoring.
  • Reliable Performance: Designed for stable performance in diverse operating conditions.
  • Simplified Design: Requires minimal external components for operation, simplifying circuit design and reducing board space.

Additional Details:

The AZ431BN-A typically has a reference voltage of 2.5V. The operating temperature ranges depend on the specific grade. It is commonly available in through-hole (TO-92) and surface-mount (SOT-23, SOT-89) packages. The device's low output noise and excellent stability make it suitable for sensitive analog applications. Be aware that this part is listed as END-OF-LIFE, so consider availability before designing it into new applications.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess