EN
  • EN
  • DE

AZ1086T-2.5

Part No AZ1086T-2.5
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 1.5A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150170-AZ1086T-2.5
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1086T-2.5 CAD Model

Description

The AZ1086T-2.5 is a low dropout positive voltage regulator that can deliver up to 1.5A of output current with a fixed 2.5V output. Manufactured by BCD Semiconductor Manufacturing Limited, this regulator is suited for applications requiring a stable 2.5V supply with minimal dropout voltage.

Applications

  • Linear post-regulation for switching power supplies
  • Power management in battery-operated systems
  • Voltage regulation for microprocessors and digital circuits
  • Powering peripherals such as hard drives and optical drives
  • Industrial control systems
  • Networking equipment

Features

  • Fixed 2.5V Output: Provides a stable and accurate 2.5V regulated output.
  • Low Dropout Voltage: Ensures efficient operation with minimal input-output voltage differential.
  • 1.5A Output Current: Delivers sufficient current for various electronic devices.
  • Built-in Thermal Shutdown: Protects the regulator from overheating under high load conditions.
  • Current Limiting: Prevents damage from excessive current draw.
  • High Accuracy: Provides precise and reliable voltage regulation.

Benefits

  • Improved Efficiency: Low dropout voltage minimizes power loss, enhancing system efficiency.
  • Reliable Operation: Built-in protection mechanisms ensure stable and dependable performance.
  • Simplified Design: Requires minimal external components, streamlining circuit design.
  • Thermal Protection: Protects the device and the system from thermal damage.
  • Consistent Power: Provides a stable power supply for sensitive electronic components.

Additional Details

The AZ1086T-2.5 comes in a TO-220 package. Its fixed output simplifies circuit design, offering a dependable solution for applications needing a 2.5V supply. The device is designed to operate with ceramic output capacitors, providing stability across a wide range of operating conditions. Its robust design and protective features make it suitable for commercial and industrial applications where a regulated 2.5V supply is critical. It's commonly used in applications where space and efficiency are important considerations.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess