EN
  • EN
  • DE

AZ1086D-1.5E1

Part No AZ1086D-1.5E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Miscellaneous
Description 1.5A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818279-AZ1086D-1.5E1
Ultra Librarian 3D Model Ultra Librarian AZ1086D-1.5E1 CAD Model

Description

The AZ1086D-1.5E1 is a low dropout (LDO) voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. LDO regulators are essential components in electronic circuits, providing a stable and regulated voltage supply to various loads. They are particularly useful in battery-powered devices and systems requiring clean and consistent power.

Applications

  • Post Regulation for Switching DC/DC Converter.
  • High Efficiency Linear Regulators.
  • Battery Charger.
  • Motherboard.
  • Graphics card.

Features

  • Low Dropout Voltage: Typically around 1.3V at 1.5A output current.
  • Output Voltage: Fixed 1.5V output.
  • High Accuracy: Provides an output voltage with ±2% accuracy.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive load current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, ensuring device safety.
  • Adjustable Output Voltage: Usually come in a fixed version (1.5V in this case), but can also be made for adjustable voltage using external resistors. However, the AZ1086D-1.5E1 is a fixed voltage regulator.
  • Operating Temperature: Wide range of operating temperatures (-40°C to +125°C).

Benefits

  • Stable Output Voltage: Delivers a consistent and reliable voltage supply, improving system performance.
  • Protection Features: Prevents damage from overcurrent and thermal conditions, enhancing system reliability.
  • Wide Operating Range: Suitable for various environments with varying temperature conditions.
  • Easy to Use: Simplifies circuit design with minimal external components required.
  • Energy Efficient: Low dropout voltage improves efficiency, especially in battery-powered applications.

The AZ1086D-1.5E1 is available in different packages, such as TO-252 and TO-263. It requires input and output capacitors for stable operation. The datasheet will specify the recommended capacitor values and types. It's often used as a post regulator after a switching DC/DC converter to provide a very clean and stable 1.5V supply. The low dropout voltage allows it to function efficiently even when the input voltage is only slightly higher than the output voltage. The overcurrent and thermal protection features are crucial for protecting the regulator and the connected load from potential damage.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,456 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess