EN
  • EN
  • DE

AZ1084S-1.8E1

Part No AZ1084S-1.8E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 5A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150118-AZ1084S-1.8E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1084S-1.8E1 CAD Model

Description

The AZ1084S-1.8E1 is a low dropout positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It provides a fixed 1.8V output voltage with a low dropout voltage, making it suitable for applications where input voltage may be close to the desired output voltage. This regulator is commonly used in various electronic devices requiring a stable and regulated 1.8V power supply.

Applications:

  • PC Motherboards: Powers core logic and I/O components requiring 1.8V.
  • Graphics Cards: Supplies regulated voltage to memory and controllers on graphics cards.
  • Networking Equipment: Used in routers, switches, and modems to provide stable power.
  • Consumer Electronics: Found in DVD players, set-top boxes, and other devices requiring a regulated 1.8V supply.
  • Industrial Control Systems: Provides a stable voltage source for sensitive control circuits.

Features:

  • Fixed 1.8V Output: Delivers a precise and stable 1.8V output voltage.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • High Output Current Capability: Can supply significant current to the load.
  • Overcurrent Protection: Includes built-in protection against excessive current.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Stable and Reliable Power: Ensures consistent performance of connected components.
  • Protection from Fault Conditions: Prevents damage due to overcurrent or overheating.
  • Efficient Power Conversion: Minimizes power loss and heat generation.
  • Simplified Design: Easy to implement with minimal external components.

Additional Details:

The AZ1084S-1.8E1 is typically available in a TO-263 package, allowing for efficient heat dissipation. It requires external capacitors for stability and optimal transient response. The specific dropout voltage varies based on output current and temperature but is generally low. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Zener diode
Lowest to $1.5847
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess