The AZ1084CS2-ADJE1 is a low dropout positive adjustable voltage regulator manufactured by BCD Semiconductor. It is designed to provide a stable and adjustable output voltage with a low dropout voltage, allowing it to operate with a small difference between the input and output voltages.
Applications
- Post Regulators for Switching Supplies
- Battery Chargers
- Motherboard Power Supplies
- Graphics Card Power Supplies
- Adjustable Power Supplies
Features
- Adjustable Output Voltage
- Low Dropout Voltage
- Internal Current Limit Protection
- Thermal Overload Protection
- Reverse Battery Protection
Benefits
- Provides a flexible output voltage to meet various application requirements
- Reduces power loss and improves efficiency due to low dropout voltage
- Protects the regulator and the load from overcurrent conditions
- Prevents overheating and ensures reliable operation
- Protects the regulator from damage due to reverse battery connection
Additional Details
The AZ1084CS2-ADJE1's adjustable output voltage and low dropout characteristic make it suitable for a wide range of power management applications. Its internal protection features ensure reliable operation in various environments. The output voltage can be adjusted using external resistors. Designers should refer to the datasheet for proper component selection and application guidelines. This device is suitable for applications needing a regulated voltage with a low input-to-output voltage differential.
Specifications (Typical):
- Adjustable Output Voltage Range: 1.25V to 5.5V
- Dropout Voltage: 1.3V at 5A Output Current
- Output Current: Up to 5A
- Line Regulation: Typically 0.05%
- Load Regulation: Typically 0.1%
- Operating Temperature: -40°C to +125°C