EN
  • EN
  • DE

AS7818AT-E1

Part No AS7818AT-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 1A 3-TERMINAL POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1147460-AS7818AT-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7818AT-E1 CAD Model

Description

The AS7818AT-E1 is a three-terminal positive voltage regulator manufactured by BCD Semiconductor. As an 'END-OF-LIFE' product, it is no longer being manufactured, and sourcing this component may prove difficult. It's designed to provide a fixed 18V output voltage for a variety of applications.

Applications

  • Power Supply Circuits
  • Voltage Regulation
  • Industrial Control Systems
  • Instrumentation
  • Linear Regulation Applications

Features

  • Fixed 18V Output Voltage
  • Internal Short Circuit Protection
  • Thermal Overload Protection
  • Output Transistor Safe-Area Compensation
  • High Ripple Rejection

Benefits

  • Provides a stable and regulated 18V power supply
  • Protects the regulator from damage due to short circuits
  • Prevents overheating and ensures reliable operation
  • Maintains a stable output voltage under varying load conditions
  • Reduces noise and ripple in the output voltage

Additional Details

The AS7818AT-E1's built-in protection mechanisms ensure stable and reliable functioning in a range of environments. Designed to provide a fixed 18V output, it's ideal for powering various electronic components. Designers choosing to use this part should consider that as an end-of-life product, finding alternatives may be necessary. A review of the datasheet will offer insights into electrical characteristics, thermal behavior, and application guidelines.

Specifications (Typical):

  • Output Voltage: 18V
  • Input Voltage Range: 20.5V to 35V (Typically)
  • Output Current: Up to 1A (with adequate heat sinking)
  • Line Regulation: Typically 4mV
  • Load Regulation: Typically 8mV
  • Dropout Voltage: Typically 2V

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess