EN
  • EN
  • DE

AS324P

Part No AS324P
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW POWER QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1147340-AS324P
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS324P CAD Model

Description

The AS324P is a quad operational amplifier (op-amp) manufactured by BCD Semiconductor Manufacturing Limited. Op-amps are versatile analog building blocks used in a wide variety of electronic circuits for amplification, filtering, and signal conditioning.

Applications

  • Signal Amplification: Amplifying weak signals from sensors or other sources.
  • Active Filters: Designing low-pass, high-pass, band-pass, and band-stop filters.
  • Voltage Comparators: Comparing two voltages and providing a digital output.
  • Instrumentation Amplifiers: Amplifying differential signals in precision measurement applications.
  • Oscillators: Creating stable oscillators for various applications.

Features

  • Quad Op-Amp: Contains four independent op-amps in a single package.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • High Input Impedance: Minimizes loading effects on the input signal source.
  • Low Input Bias Current: Reduces errors due to input bias current.
  • Short Circuit Protection: Provides protection against output short circuits.

Benefits

  • Space Saving: Four op-amps in one package reduce board space requirements.
  • Energy Efficient: Low power consumption extends battery life.
  • Versatile: Suitable for a wide range of applications.
  • Easy to Use: Simple to integrate into existing circuits.
  • Reliable Performance: Provides stable and consistent performance.

The AS324P is designed for general-purpose applications and offers a good balance of performance and cost. It can operate from a single or dual power supply. The input and output voltage ranges are typically limited by the supply voltage. The datasheet provides detailed specifications such as input offset voltage, input bias current, open-loop gain, and slew rate, which are essential for proper circuit design. External components, such as resistors and capacitors, are used to configure the op-amp for specific applications. Proper bypassing of the power supply pins is crucial to ensure stable operation and prevent oscillations. The AS324P offers built-in short circuit protection, which helps to protect the op-amp from damage in case of an output short circuit. This device will be used in general purpose signal conditioning and amplification and is easily available in a PDIP package for easy prototyping.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess