EN
  • EN
  • DE

AP3845CMTR-E1

Part No AP3845CMTR-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145683-AP3845CMTR-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3845CMTR-E1 CAD Model

Description

The AP3845CMTR-E1 is a high-performance, fixed-frequency current-mode PWM controller manufactured by BCD Semiconductor Manufacturing Limited. It is designed for off-line and DC-DC converter applications, offering a cost-effective solution with minimal external components. This controller integrates comprehensive protection features, ensuring reliable operation in various operating conditions.

Applications:

  • Power adapters for laptops and mobile devices
  • Open-frame power supplies
  • Battery chargers
  • LED lighting power supplies
  • Standby power supplies

Features:

  • Fixed frequency operation (typically 65kHz)
  • Current-mode control for improved transient response and simplified feedback loop design
  • Low startup current (typically 20μA)
  • Over-voltage protection (OVP) with auto-restart
  • Over-current protection (OCP) with cycle-by-cycle current limiting
  • Over-temperature protection (OTP) with auto-restart
  • Under-voltage lockout (UVLO) with hysteresis
  • Leading edge blanking
  • Internal slope compensation
  • Gate drive capability of up to 500mA

Benefits:

  • High efficiency: The fixed frequency operation and current-mode control contribute to high efficiency in power conversion.
  • Reliable operation: Comprehensive protection features such as OVP, OCP, and OTP ensure robust and reliable performance in various operating conditions.
  • Cost-effective solution: The integrated features minimize the need for external components, reducing overall system cost.
  • Simplified design: Current-mode control simplifies the feedback loop design process.
  • Low standby power consumption: The low startup current helps to reduce standby power consumption.

Additional Details:

The AP3845CMTR-E1 is available in a SOT-23-6 package. It operates over a wide input voltage range. The internal slope compensation helps to prevent sub-harmonic oscillations at higher duty cycles. This device is suitable for applications requiring high power density and efficiency. The device's gate drive output is optimized to drive a MOSFET, providing a direct interface for power switching.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2271 $57.9105
620+ $0.1864 $115.5680
960+ $0.1806 $173.3760
1,325+ $0.1748 $231.6100
1,710+ $0.1689 $288.8190
2,290+ $0.1515 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess