EN
  • EN
  • DE

AP3410BK-G1

Part No AP3410BK-G1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 1.5MHz Synchronous Step-down DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145653-AP3410BK-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3410BK-G1 CAD Model

Description

The AP3410BK-G1 is a high-efficiency, synchronous, step-down DC-DC converter manufactured by BCD Semiconductor. It is designed to deliver a regulated output voltage with high efficiency, making it suitable for portable devices and battery-powered applications. This converter integrates power MOSFETs and a control circuit in a compact package. It provides a stable output voltage and includes features such as over-current protection and thermal shutdown.

Applications

  • Portable Devices: Powers various components in smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Provides a stable and efficient power supply for battery-operated devices.
  • Point-of-Load Regulation: Used in distributed power systems to provide localized voltage regulation.
  • Power Banks: Regulates the output voltage in power bank devices.
  • Wireless Chargers: Provides efficient power conversion in wireless charging systems.

Features

  • High Efficiency: Achieves high efficiency by using synchronous rectification.
  • Integrated Power MOSFETs: Reduces component count and simplifies the design process.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Over-Current Protection: Protects the converter and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the converter when the die temperature exceeds a safe level, preventing overheating.
  • Wide Input Voltage Range: Operates over a wide input voltage range.

Benefits

  • Extended Battery Life: High efficiency maximizes battery runtime in portable applications.
  • Reduced Component Count: Integrated MOSFETs reduce the number of external components required.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Robust Protection: Over-current and thermal shutdown features protect the converter and the load from damage.
  • Simplified Design: Integration and protection features simplify the design process.

Additional Details

The AP3410BK-G1 is available in a DFN package. It operates over a temperature range of -40°C to +85°C. The input voltage range is typically 2.5V to 5.5V. The switching frequency is typically 1.5MHz. The converter also features an enable pin for shutdown control. External components, such as inductors and capacitors, are required for proper operation. The selection of these components is critical to achieving optimal performance and stability.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess