EN
  • EN
  • DE

AP3101M-E1

Part No AP3101M-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description GREEN MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145633-AP3101M-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3101M-E1 CAD Model

Description

The AP3101M-E1 is a primary-side regulation (PSR) Pulse Width Modulation (PWM) controller manufactured by BCD Semiconductor Manufacturing Limited. This controller is designed for use in offline power supplies, offering features such as high efficiency, low standby power consumption, and comprehensive protection functions.

Applications

  • AC-DC Adapters
  • Battery Chargers
  • Standby Power Supplies
  • LED Lighting
  • Household Appliances

Features

  • Primary-Side Regulation: Eliminates the need for secondary-side feedback components.
  • High Efficiency: Achieves high efficiency through optimized control algorithms.
  • Low Standby Power Consumption: Minimizes power consumption in no-load conditions.
  • Adjustable Output Voltage and Current: Allows for flexible design configurations.
  • Overvoltage Protection (OVP): Protects the output from excessive voltage levels.
  • Overcurrent Protection (OCP): Protects the power supply from overload conditions.
  • Short-Circuit Protection (SCP): Shuts down the power supply in the event of a short circuit.
  • Thermal Shutdown Protection (OTP): Protects the controller from overheating.
  • DIP-8 Package: Standard through-hole package for easy assembly.

Benefits

  • Simplified Design: Primary-side regulation reduces component count and simplifies PCB layout.
  • Energy Savings: High efficiency and low standby power consumption reduce energy costs.
  • Flexible Application: Adjustable output voltage and current enable use in a wide range of applications.
  • Robust Protection: Comprehensive protection features enhance system reliability.
  • Easy Assembly: DIP-8 package simplifies manufacturing processes.

Additional Details

The AP3101M-E1 uses advanced control techniques to minimize switching losses and improve overall efficiency. It operates in discontinuous conduction mode (DCM) to achieve high efficiency and low standby power consumption. The controller incorporates multiple protection features, including overvoltage protection, overcurrent protection, short-circuit protection, and thermal shutdown protection, to ensure safe and reliable operation. The AP3101M-E1 is suitable for various offline power supply applications, such as adapters, chargers, and standby power supplies, where high efficiency, low standby power consumption, and robust protection are required.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess