EN
  • EN
  • DE

AP3001T-3.3E1

Part No AP3001T-3.3E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 150kHz 3A PWM BUCK DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145610-AP3001T-3.3E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3001T-3.3E1 CAD Model

Description

The AP3001T-3.3E1 is a step-down DC-DC converter manufactured by BCD Semiconductor Manufacturing Limited. It is designed to efficiently convert a higher input voltage to a regulated 3.3V output voltage. This converter is ideal for applications requiring a stable and reliable power supply, offering features such as over-current protection and thermal shutdown.

Applications:

  • Point-of-Load Regulation: Providing a stable 3.3V supply for microcontrollers, sensors, and other low-voltage components.
  • Battery-Powered Devices: Converting battery voltage to a regulated 3.3V for portable electronics.
  • Industrial Control Systems: Supplying power to control circuits and sensors.
  • LED Lighting: Driving LEDs requiring a regulated 3.3V supply.
  • Consumer Electronics: Powering various components in televisions, set-top boxes, and other consumer devices.

Features:

  • Step-Down Conversion: Efficiently converts higher input voltages to a regulated 3.3V output.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Internal Compensation: Reduces the need for external components.
  • Over-Current Protection (OCP): Protects the converter and load from over-current conditions.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage sources.

Benefits:

  • Stable 3.3V Output: Provides a reliable power supply for sensitive electronic components.
  • Energy Efficiency: Reduces power consumption and lowers energy costs.
  • Simplified Design: Reduces the number of external components required.
  • Improved Reliability: Protects the converter and load from various fault conditions.
  • Compact Solution: Reduces board space requirements.

Additional Details:

The AP3001T-3.3E1 typically operates using a PWM (Pulse Width Modulation) control scheme to achieve high efficiency. The switching frequency is usually in the hundreds of kHz range. The 'T' in the part number likely refers to a specific package type (e.g., TO-252) or application, and the '-3.3' indicates the fixed 3.3V output voltage. The 'E1' likely denotes a specific production batch or environmental compliance level (e.g., RoHS). The datasheet provides detailed information on electrical characteristics, application circuits, and package dimensions. Proper thermal management is crucial to ensure reliable operation, especially at higher input voltages and load currents. External components, such as input and output capacitors, are typically required for proper operation.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess