EN
  • EN
  • DE

AP2302M-E1

Part No AP2302M-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 3A DDR TERMINATION REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145520-AP2302M-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2302M-E1 CAD Model

Description

The AP2302M-E1 is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by BCD Semiconductor Manufacturing Limited. It's designed for a variety of switching and power management applications, providing efficient and reliable performance. This MOSFET features low on-resistance and fast switching speeds, making it suitable for high-frequency applications.

Applications:

  • Load Switching: Controlling power to various circuits and components.
  • Power Management: DC-DC converters and voltage regulators.
  • Battery Management Systems: Switching and protection circuits for battery-powered devices.
  • Motor Control: Driving small DC motors.
  • Portable Devices: Power switching in smartphones, tablets, and other portable electronics.

Features:

  • P-Channel MOSFET: Allows for easy integration into high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic.
  • Small Package: Minimizes board space requirements.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances standards.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Suitable for space-constrained applications.
  • Easy to Use: Simple to integrate into various circuits.
  • Reliable Performance: Provides stable and consistent operation.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The AP2302M-E1 is typically available in a small surface-mount package such as SOT-23 or similar. The datasheet provides detailed information on electrical characteristics, thermal resistance, and switching characteristics. The 'E1' likely indicates a specific production batch or environmental compliance level. When using this MOSFET, it's important to consider the gate drive voltage, drain-source voltage, and drain current to ensure it operates within its safe operating area. Proper thermal management may be required in high-power applications to prevent overheating. The P-Channel configuration allows for simpler designs in some load switching scenarios compared to N-Channel MOSFETs.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess