EN
  • EN
  • DE

AW9523TQR

Part No AW9523TQR
Manufacturer Awinic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818174-AW9523TQR
Ultra Librarian 3D Model Ultra Librarian AW9523TQR CAD Model

Description

The AW9523TQR is a versatile I/O expander from Awinic, designed to enhance the input/output capabilities of microcontrollers and processors. This device offers a configurable number of GPIO pins, allowing for flexible control and monitoring of external devices and sensors. The AW9523TQR utilizes a serial communication interface, such as I2C, to communicate with the host processor, minimizing the number of pins required on the microcontroller.

Applications:

  • IoT Devices
  • Wearable Electronics
  • Industrial Control Systems
  • Home Automation
  • Gaming Peripherals

Features:

  • Configurable GPIO Pins
  • I2C Serial Interface
  • Interrupt Output
  • Low Power Consumption
  • Programmable Pull-up/Pull-down Resistors
  • LED Driving Capability

Benefits:

  • Expands the number of available I/O pins on a microcontroller, enabling more complex functionalities.
  • Simplifies communication with the host processor using a standard I2C interface.
  • Reduces power consumption, extending battery life in portable devices.
  • Provides flexibility in configuring GPIO behavior with programmable pull-up/pull-down resistors.
  • Allows for direct control of LEDs, simplifying LED-based indication and control.
  • Enables efficient handling of external events with interrupt output functionality.

Additional Details:

The AW9523TQR operates over a wide voltage range and is designed for low power consumption, making it suitable for battery-powered applications. It includes an interrupt output pin that can be configured to signal the host processor when a specific event occurs, such as a change in the state of an input pin. The device supports programmable pull-up and pull-down resistors on the GPIO pins, allowing for customization of the input behavior. Furthermore, the AW9523TQR offers LED driving capability, enabling direct control of LEDs without the need for external drivers. Its compact package makes it suitable for space-constrained applications.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess