EN
  • EN
  • DE

Z3A43Y680M510KAT2A

Part No Z3A43Y680M510KAT2A
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 412026-Z3A43Y680M510KAT2A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Z3A43Y680M510KAT2A CAD Model

Description

The AVX Z3A43Y680M510KAT2A is a multilayer ceramic capacitor (MLCC) designed for a wide range of general-purpose applications. It's manufactured by AVX Corporation, a leading global manufacturer of advanced electronic components and interconnect, sensor, control and antenna solutions. This capacitor is known for its reliability, small size, and stable performance.

Applications

      
  • Power Supply Filtering
  •   
  • Bypass Capacitors in Digital Circuits
  •   
  • Decoupling Capacitors in Analog Circuits
  •   
  • General-Purpose Filtering and Smoothing
  •   
  • Timing Circuits
  •   
  • Consumer Electronics (Smartphones, Tablets, Laptops)
  •   
  • Industrial Equipment
  •   
  • Automotive Electronics

Features

      
  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor.
  •   
  • X7R Dielectric: Offers stable capacitance over a wide temperature range (-55°C to +125°C).
  •   
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  •   
  • Small Case Size: Allows for high-density circuit board designs.
  •   
  • High Reliability: Manufactured with stringent quality control standards.
  •   
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.
  •   
  • High Voltage Rating: Suitable for applications with higher voltage requirements.

Benefits

      
  • Stable Performance: Consistent capacitance over temperature variations ensures reliable circuit operation.
  •   
  • Space Saving: Small size allows for denser circuit designs and miniaturization of electronic devices.
  •   
  • Cost-Effective: Provides a competitive solution for general-purpose capacitance requirements.
  •   
  • Easy Assembly: SMT design simplifies and speeds up the manufacturing process.
  •   
  • Long Lifespan: Ceramic construction ensures long-term reliability and stability.
  •   
  • Wide Operating Temperature Range: Suitable for use in diverse environments.
  •   
  • Reduced EMI/RFI: Effective decoupling capabilities minimize electromagnetic interference.

Additional Details

The Z3A43Y680M510KAT2A has a capacitance value of 68 picofarads (pF) with a tolerance of ±20%. The voltage rating is 50V. The dielectric material is X7R, which means its capacitance changes by ±15% over the operating temperature range of -55°C to +125°C. It is typically available in a 0603 case size (1.6mm x 0.8mm). This capacitor is designed to be reflow soldered onto a printed circuit board (PCB). The termination finish is typically tin (Sn), which provides excellent solderability. It's important to consult the datasheet for specific details regarding soldering profiles and handling precautions.

This MLCC is a reliable and versatile component widely used in various electronic circuits for filtering, decoupling, and timing applications. Its stable performance and small size make it a popular choice for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess