EN
  • EN
  • DE

TRJC476K010SRJ

Part No TRJC476K010SRJ
Manufacturer AVX Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978733-TRJC476K010SRJ
Categories OEM Parts(T-Z)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRJC476K010SRJ CAD Model

Description

The TRJC476K010SRJ is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount, solid tantalum capacitor designed for general-purpose applications requiring stable capacitance and reliable performance. These capacitors are commonly used in power filtering, signal decoupling, and timing circuits, especially in applications where space is a constraint.

Applications

  • Power supply filtering: Used to smooth out voltage fluctuations and reduce noise in power supply rails.
  • Decoupling capacitor: Provides localized charge storage to suppress voltage transients for integrated circuits.
  • Timing circuits: Employed in timing circuits where predictable capacitance is required for accurate time intervals.
  • DC-DC converters: Used for both input and output filtering to minimize ripple voltage and improve converter efficiency.
  • Portable electronics: Often used in smartphones, tablets, and other portable devices due to their small size and reliable performance.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Ensures stable capacitance and long-term reliability compared to electrolytic capacitors.
  • J-Lead Termination: Provides robust mechanical attachment to the PCB, enhancing resistance to vibration and thermal stress.
  • Small Case Size (J Case): Offers a compact footprint for high-density circuit layouts, maximizing board space utilization.
  • High Volumetric Efficiency: Delivers a significant amount of capacitance for its size, making it ideal for space-constrained applications.

Benefits

  • Improved Power Supply Stability: Reduces ripple and noise in power supplies, leading to more reliable performance of downstream components.
  • Enhanced Circuit Performance: Provides stable capacitance over a wide range of temperatures and frequencies, ensuring predictable circuit behavior.
  • Increased Reliability: Solid tantalum construction offers superior longevity and resistance to degradation compared to other capacitor types.
  • Space-Saving Design: Small package size enables denser circuit layouts, allowing for more features in smaller devices.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a popular choice for general-purpose capacitance needs.

Additional Details

The TRJC476K010SRJ has a capacitance of 47µF, with a tolerance of ±10% (indicated by the 'K' in the part number). The voltage rating is 10V. The operating temperature range typically spans from -55°C to +125°C, although performance characteristics may vary at extreme temperatures. Equivalent Series Resistance (ESR) is a critical parameter for capacitor performance, and its value can be found in the product datasheet along with ripple current ratings. This device is compliant with RoHS environmental standards.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess