The TPSV337K010R0500 is a surface-mount solid electrolytic capacitor manufactured by AVX Corporation. As a member of the TPS series, it is engineered to provide dependable performance in a variety of applications. In particular, the TPSV337K010R0500 offers a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable operation across a broad temperature and frequency range.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering in electronic circuits
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV337K010R0500 has a capacitance of 330µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 10V DC. The ESR is rated at 500 mΩ (milliohms). It is designed to operate within a temperature range of -55°C to +105°C. The package size adheres to the standard EIA 2917 (7343 metric) specification, enabling compatibility with automated surface mount assembly processes. The solid polymer electrolyte used ensures excellent electrical stability and prevents the risk of drying out, thus promoting long-term reliability. The low ESR characteristic allows it to effectively handle high ripple currents, making it suitable for power applications that demand efficient energy storage and filtering. Detailed derating information and performance characteristics under varied operating conditions can be found in the datasheet.