The TPSV108K006R0250 is a surface-mount solid electrolytic capacitor produced by AVX Corporation. It's part of the TPS series, which is known for robust performance and reliability, particularly in applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable operation across a wide range of temperatures.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering in electronic circuits
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV108K006R0250 features a capacitance of 1000µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 6.3V DC. The ESR is rated at 250 mΩ (milliohms). This capacitor is designed for operation over a temperature range of -55°C to +105°C. The package size is a standard EIA 2917 (7343 metric) for surface mount assembly. Using a solid polymer electrolyte it achieves excellent electrical stability while eliminating the risk of drying out, which contributes to long-term reliability. Its low ESR allows it to handle high ripple currents, making it suitable for power supply and DC-DC converter applications where efficient energy storage and filtering are critical. The datasheet should be consulted for more details about derating and performance under different operating conditions.