The TPSV107K025R0450 is a surface-mount solid electrolytic capacitor from AVX Corporation, belonging to the TPS series. This series is known for providing robust and reliable performance in a variety of applications. Specifically, the TPSV107K025R0450 is designed to offer a combination of high capacitance, low ESR (Equivalent Series Resistance) and stable performance across a wide range of temperatures and frequencies.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering in electronic circuits
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV107K025R0450 features a capacitance of 100µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 25V DC. The ESR is rated at 450 mΩ (milliohms). This capacitor is designed to operate over a temperature range of -55°C to +105°C. It utilizes a standard EIA 2917 (7343 metric) case size, making it compatible with automated surface mount assembly processes. The solid polymer electrolyte offers excellent electrical stability and prevents drying out, ensuring long-term reliability. Its low ESR is beneficial for handling high ripple currents, making it suitable for power applications requiring efficient energy storage and filtering. The datasheet should be consulted for detailed derating information and performance characteristics under various operating conditions.