The TPSE686K016R0100 is a surface-mount solid tantalum capacitor from AVX Corporation, belonging to the TPSE series. It is designed for general-purpose applications, particularly in power management and decoupling circuits, where stable capacitance and low ESR are important.
Applications
- Power supply decoupling
- Filtering in digital and analog circuits
- DC-DC converters
- Portable electronics
- Industrial control systems
Features
- Surface mount design for automated assembly
- Solid tantalum construction for high reliability
- Low ESR minimizes power loss and improves performance
- Stable capacitance over a wide temperature range
- RoHS compliant
Benefits
- Improved circuit performance due to low ESR
- High reliability ensures long operational life
- Reduced board space requirements
- Simplified manufacturing process
- Environmentally friendly
Specifications
The TPSE686K016R0100 has a capacitance of 68 μF with a tolerance of ±10%. Its rated voltage is 16 VDC. The ESR is 1.0 Ohm. The operating temperature range is -55°C to +125°C. It's packaged in a standard EIA 2917 case size. The combination of capacitance, voltage, and ESR makes this capacitor suitable for applications where efficient power delivery and stable performance are critical. The solid tantalum construction provides long-term reliability and excellent stability under varying environmental conditions.