The TPSD476K025R0500 is a tantalum capacitor produced by AVX Corporation. It's part of the TPSD series, recognized for its robust and dependable performance in challenging electronic environments. This surface-mount capacitor provides stable capacitance and low Equivalent Series Resistance (ESR), making it suitable for a wide array of applications.
Applications
- Power supply filtering
- DC-DC converters
- Bypass and decoupling in digital circuits
- Industrial control systems
- Telecommunications equipment
- Automotive electronics
Features
- Surface mount technology for efficient board assembly
- Solid tantalum construction offering long-term reliability
- Low ESR for reduced power dissipation and enhanced performance
- High ripple current handling capability
- Stable capacitance across temperature and voltage variations
- RoHS compliant
Benefits
- Improved stability and lifespan of electronic systems
- Enhanced power efficiency and minimized heat generation
- Reduced voltage ripple and noise in power distribution networks
- Compact size for high-density board designs
- Consistent performance in harsh operating conditions
- Lowered risk of component failure due to its solid construction
Additional Details
The TPSD476K025R0500 has a capacitance of 47µF (microfarads) with a tolerance of ±10%. It features a voltage rating of 25V (volts) DC. The ESR is specified at 0.500 Ohms. It is designed to operate in a temperature range of -55°C to +125°C. The molded case provides robust mechanical and environmental protection. Tantalum capacitors are favored for their high volumetric efficiency, allowing for substantial energy storage relative to their size.
The TPSD series is specifically designed for applications that demand long operational life and high dependability. The solid tantalum build ensures reliability and eliminates the possibility of electrolyte leakage, a potential issue with other capacitor types. These qualities make the TPSD476K025R0500 a dependable component in diverse industries requiring high-performance and durable electronic solutions.