EN
  • EN
  • DE

TPSD157K010R0450

Part No TPSD157K010R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395094-TPSD157K010R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD157K010R0450 CAD Model

Description

The TPSD157K010R0450 is a surface mount solid tantalum capacitor from AVX Corporation, part of their TPSD series. This capacitor is designed for general purpose applications where a stable and reliable capacitance is required.

Applications

  • Power supply decoupling
  • Filtering in DC-DC converters
  • Bulk capacitance for embedded systems
  • General purpose coupling and decoupling
  • Portable electronic devices

Features

  • Capacitance: 150μF
  • Voltage Rating: 10V
  • ESR (Equivalent Series Resistance): 0.450 Ohms
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: D Case
  • Termination Style: Surface Mount
  • RoHS Compliant

Benefits

  • Provides stable capacitance over temperature and voltage.
  • Reduces noise and ripple in power circuits.
  • Offers a good balance of capacitance and ESR for general purpose applications.
  • Space-saving D case size.
  • Compliant with environmental regulations.

Technical Specifications

The TPSD157K010R0450 uses a tantalum anode and manganese dioxide cathode. The 'D' case designation refers to its physical dimensions, enabling higher capacitance values within a smaller footprint. Its ESR is rated at 0.450 Ohms, offering a good compromise for various decoupling and filtering applications. The capacitor's design ensures robust performance even under demanding operating conditions.

The surface mount configuration simplifies automated assembly processes, lowering manufacturing costs and increasing production efficiency. The tape and reel packaging is specifically designed for automated pick-and-place equipment. The capacitor's ±10% capacitance tolerance provides acceptable variation for many general-purpose applications. The operating temperature range of -55°C to +125°C makes it suitable for use in a wide variety of environments.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess