The TPSD106M035R0200 is a tantalum capacitor manufactured by AVX Corporation. It is part of the TPSD series, designed for applications requiring robust performance and high reliability, especially when dealing with surge currents and low ESR constraints.
Applications
- Power supply filtering in telecommunication equipment
- Decoupling in high-speed digital circuitry
- Voltage regulation in automotive applications
- Industrial power supply systems
- Aerospace electronics
Features
- High surge current withstanding capabilities
- Low ESR (Equivalent Series Resistance)
- Stable capacitance over temperature variations
- Surface mountable design
- Adherence to RoHS standards
Benefits
- Improved system dependability due to the ability to endure high current surges
- Enhanced power efficiency and reduced heat output because of the low ESR
- Consistent functionality under diverse operating conditions
- Streamlined assembly through its surface mount configuration
- Environmentally sound operation due to RoHS compliance
Additional Details
The TPSD106M035R0200 boasts a capacitance of 10µF with a tolerance of ±20%. It operates at a voltage rating of 35V. Its ESR registers at 0.200 Ohms. The device is surface mountable on PCBs. Tantalum is the dielectric used in its construction. Its durable construction and stable electrical properties make it the choice for critical operations requiring long-lasting dependability. It's frequently found in power management circuitry, where it efficiently suppresses noise and maintains stable voltage levels.