EN
  • EN
  • DE

TPSC476M016R0150

Part No TPSC476M016R0150
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395063-TPSC476M016R0150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC476M016R0150 CAD Model

Description

The TPSC476M016R0150 is a tantalum capacitor from AVX Corporation's TPSC series. It's a surface mount, solid electrolytic capacitor designed for applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and space efficiency.

Applications:

  • Power management circuits in portable devices
  • DC-DC converters
  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • General-purpose applications requiring stable capacitance over temperature and frequency

Features:

  • Case Code: C
  • Capacitance: 47µF
  • Voltage Rating: 16V DC
  • Tolerance: ±20%
  • ESR: 0.15 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Stable capacitance over a wide temperature range
  • Very low ESR for reduced power dissipation and improved circuit performance
  • Small size for high-density circuit board layouts
  • Suitable for high ripple current applications
  • Long operational life
  • Excellent frequency characteristics

Additional Details:

The AVX TPSC series are known for their robust construction and high reliability. The tantalum capacitor technology provides a stable and predictable performance, making them suitable for demanding applications. The 47µF capacitance is commonly used for decoupling and filtering in various electronic circuits, and the 16V voltage rating provides a sufficient safety margin for many power rails.

The key attribute of this particular capacitor is its very low ESR of 0.15 Ohms (indicated by 'R0150' in the part number). This extremely low ESR significantly reduces power losses and enhances the transient response of the circuit. The ±20% capacitance tolerance, denoted by 'M', allows for a broader range of capacitance values compared to tighter tolerance capacitors. This part is ideally suited for power-sensitive applications, filtering, and decoupling in various electronic devices, particularly where efficient energy usage is crucial.

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess