EN
  • EN
  • DE

TPSC476M010R0500

Part No TPSC476M010R0500
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395062-TPSC476M010R0500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC476M010R0500 CAD Model

Description

The TPSC476M010R0500 is a TPSC series tantalum capacitor manufactured by AVX Corporation. It's a surface-mount, solid electrolytic capacitor designed for applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and space-saving design.

Applications:

  • Power management circuits in portable devices
  • DC-DC converters and voltage regulators
  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • General-purpose applications requiring stable capacitance

Features:

  • Case Code: C
  • Capacitance: 47µF
  • Voltage Rating: 10V DC
  • Tolerance: ±20%
  • ESR: 0.50 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Stable capacitance over temperature variations
  • Low ESR for reduced power dissipation and enhanced circuit efficiency
  • Compact size for high-density board layouts
  • Suitable for high ripple current applications
  • Long operational life
  • Excellent frequency characteristics

Additional Details:

The TPSC series from AVX are known for their robust construction and reliable performance. The tantalum capacitor technology ensures stable and predictable behavior, making them suitable for demanding applications. The 47µF capacitance is frequently used for decoupling and filtering in electronic circuits. The 10V voltage rating is suitable for lower voltage power rails. This particular model has an ESR of 0.50 Ohms.

The key difference between this part and other similar parts is the 'M' in the part number, which designates a capacitance tolerance of ±20%. The 'R0500' designates an ESR of 0.50 Ohms, which helps minimize power losses and improves overall efficiency. It is utilized across a range of electronic devices where stable and efficient performance is necessary, particularly in applications such as decoupling and filtering circuits within portable electronics.

You May Also Be Interested in

Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess