EN
  • EN
  • DE

TPSC225M035R0200

Part No TPSC225M035R0200
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395025-TPSC225M035R0200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC225M035R0200 CAD Model

Description

The TPSC225M035R0200 is a tantalum capacitor manufactured by AVX as part of the TPS series. These capacitors are known for their reliability and stable performance, making them suitable for various electronic applications that require efficient power management and filtering.

Applications

  • DC-DC converters
  • Power supplies
  • Filtering in electronic circuits
  • Bypass capacitors in high-frequency circuits
  • Decoupling in digital and analog circuits

Features

  • Surface mount design for automated assembly
  • Tantalum anode for stable electrical characteristics
  • Capacitance value of 2.2 μF (225)
  • Voltage rating of 35V
  • Low ESR (Equivalent Series Resistance) for efficient power delivery
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Stable performance over a wide temperature range ensures reliable operation in various environments.
  • Low ESR minimizes power loss, increasing efficiency in power-sensitive applications.
  • Surface mount design enables high-density board assembly, saving space.
  • High capacitance value provides effective filtering and decoupling.
  • Suitable for use in 35V applications.

Additional Details

The TPSC series tantalum capacitors are manufactured using a robust construction method to ensure high reliability and long operational life. The 'M' in the part number indicates a capacitance tolerance of ±20%. The R0200 designates specific dimensions and packaging details. These capacitors are commonly used in industrial, telecommunications, and automotive applications where a reliable and stable capacitive element is required. The TPSC225M035R0200 provides effective filtering and decoupling in various electronic circuits. The capacitance tolerance of ±20% should be considered when designing circuits where precise capacitance values are critical.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess