EN
  • EN
  • DE

TPSB475K016R0400

Part No TPSB475K016R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394986-TPSB475K016R0400
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSB475K016R0400 CAD Model

Description

The TPSB475K016R0400 is a tantalum capacitor from AVX Corporation’s TPS series, meticulously designed for surface mount applications. This capacitor provides stable and reliable capacitance, essential for effective decoupling, filtering, and energy storage in a broad spectrum of electronic circuits.

Applications:

  • Industrial Automation Systems: Crucial for stable performance in control systems and monitoring devices.
  • Aerospace Applications: Ensures reliable operation in avionics and related electronic systems.
  • Medical Devices: Vital for dependable performance in critical healthcare equipment.
  • Telecommunications Equipment: Essential for stable operation in base stations and communication infrastructure.
  • High-Reliability Systems: Used in applications requiring long-term stability and performance.

Features:

  • Surface Mount Device (SMD): Facilitates automated assembly and efficient utilization of board space.
  • Tantalum Construction: Offers stable electrical characteristics over a broad temperature range.
  • Capacitance: 4.7 µF.
  • Voltage Rating: 16 VDC.
  • ESR (Equivalent Series Resistance): 0.4 Ohms.
  • Operating Temperature Range: Typically -55°C to +125°C.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances standards, ensuring environmental friendliness.

Benefits:

  • Consistent Performance: Tantalum capacitors deliver exceptional stability across varying temperatures and frequencies.
  • Compact Design: The SMD packaging optimizes board space, enabling high-density mounting.
  • Dependable Operation: Ensures a prolonged operational lifespan, even under challenging conditions.
  • Effective Filtering: The ESR value suits a wide array of general-purpose filtering needs.
  • Streamlined Assembly: Compatible with automated pick-and-place equipment for seamless integration.

Additional Details:

The TPSB475K016R0400 features a standard B case size, prevalent in surface mount technology. The "K" in the part number signifies a capacitance tolerance of ±10%. The "R0400" designates an ESR of 0.4 Ohms. Strict adherence to the manufacturer's recommended soldering profiles is paramount to ensure optimal performance and reliability during assembly. Furthermore, voltage derating is advised to enhance the capacitor's operational longevity. Tantalum capacitors are highly regarded for their volumetric efficiency, making them a preferred choice in applications where space and weight constraints are significant. This component is a versatile solution for numerous general-purpose applications demanding stable capacitance and dependable performance.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess