EN
  • EN
  • DE

TPSB335K035R0150

Part No TPSB335K035R0150
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394971-TPSB335K035R0150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB335K035R0150 CAD Model

Description

The TPSB335K035R0150 is a tantalum capacitor from AVX Corporation's TPS series. It is designed for surface mount applications, providing reliable performance in various electronic circuits that require decoupling, filtering, and bulk capacitance.

Applications:

  • Power supplies: Used for smoothing and filtering DC voltage in power supply circuits.
  • DC-DC converters: Provides stable voltage output and reduces ripple.
  • Automotive electronics: Utilized in automotive control units (ECUs) and other vehicle systems.
  • Medical devices: Ensures reliable operation in critical medical equipment.
  • Industrial automation: Provides stable capacitance for control systems and machinery.

Features:

  • Surface Mount Device (SMD): Enables automated assembly and efficient use of PCB space.
  • Tantalum Capacitor: Offers stable electrical characteristics and high volumetric efficiency.
  • Capacitance: 3.3 µF.
  • Voltage Rating: 35 VDC.
  • ESR (Equivalent Series Resistance): 0.15 Ohms.
  • Operating Temperature: Typically -55°C to +125°C.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances standards.

Benefits:

  • Stable Electrical Characteristics: Tantalum capacitors offer excellent stability across temperature and frequency variations.
  • Compact Size: Suitable for high-density circuit boards, saving valuable space.
  • High Reliability: Provides long-term reliable performance in demanding environments.
  • Low ESR: Ensures effective noise reduction and ripple filtering.
  • Easy Assembly: Compatible with automated pick-and-place equipment.

Additional Details:

The TPSB335K035R0150 comes in a standard B case size for surface mount applications. The "K" in the part number specifies a capacitance tolerance of ±10%. The "R0150" indicates an ESR of 0.15 Ohms. Proper soldering techniques and adherence to the manufacturer's recommendations are crucial for optimal performance. Voltage derating is recommended to extend the capacitor's operational life. Tantalum capacitors are preferred in applications requiring a small form factor and robust performance. They are well-suited for use in high-reliability systems where stable capacitance is essential.

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess