EN
  • EN
  • DE

TPSB335K025R0400

Part No TPSB335K025R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394968-TPSB335K025R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB335K025R0400 CAD Model

Description

The TPSB335K025R0400 is a tantalum capacitor manufactured by AVX Corporation, designed for surface mount technology (SMT) applications. It is known for its stability, reliable performance, and low Equivalent Series Resistance (ESR). This capacitor is commonly used in a variety of electronic circuits for filtering, decoupling, and energy storage purposes.

Applications

  • Power Supplies: Utilized for input and output filtering to effectively reduce voltage ripple and noise.
  • DC-DC Converters: Ensures stable capacitance, which is crucial for efficient energy conversion in DC-DC converters.
  • Portable Electronics: Integrated into devices such as smartphones, tablets, and laptops for decoupling and filtering functions.
  • Industrial Control Systems: Vital for ensuring stable operation within the control circuits used in industrial environments.
  • Medical Devices: Chosen for use in medical electronic equipment that requires dependable and consistent performance.

Features

  • Surface Mount Technology (SMT): Specifically designed for automated assembly processes, leading to reduced manufacturing time and lower costs.
  • Solid Tantalum Construction: Offers inherent reliability and completely eliminates the possibility of electrolyte leakage.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation while significantly improving ripple current handling capabilities.
  • Stable Electrical Parameters: Provides consistent performance across a wide range of temperatures and frequencies.
  • RoHS Compliant: Complies with environmental regulations by ensuring it is free from hazardous materials.

Benefits

  • Enhanced Circuit Stability: Delivers stable capacitance and low ESR, substantially improving overall circuit performance.
  • Increased Reliability: Its solid tantalum construction assures a long operational lifespan and significantly reduces failure rates.
  • Reduced Board Space: The small package size allows for greater component density, aiding in the miniaturization of electronic devices.
  • Cost-Effective Solution: Benefits from automated assembly and a long operational lifespan, both contributing to lower overall system costs.
  • Improved Noise Filtering: Highly effective in reducing voltage ripple and unwanted noise in power circuits.

Additional Details

The TPSB335K025R0400 features a capacitance of 3.3μF (microfarads) with a tolerance of ±10%. It has a voltage rating of 25V (volts). The Equivalent Series Resistance (ESR) is typically around 0.4 ohms. Operationally, it functions within a temperature range of -55°C to +125°C. The case size adheres to EIA Standard 3528. This particular capacitor is well-suited for applications where maintaining stable capacitance and low ESR is essential for achieving optimal circuit performance.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess