EN
  • EN
  • DE

TPSB335K025R0350

Part No TPSB335K025R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394967-TPSB335K025R0350
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSB335K025R0350 CAD Model

Description

The TPSB335K025R0350 is a tantalum capacitor manufactured by AVX Corporation, designed for surface mount applications. It is known for its stable capacitance, low Equivalent Series Resistance (ESR), and reliable performance, making it suitable for various electronic circuits requiring effective filtering, decoupling, and energy storage.

Applications

  • Power Supplies: Commonly used for input and output filtering to reduce voltage ripple and noise.
  • DC-DC Converters: Provides stable capacitance for efficient energy conversion in DC-DC converters.
  • Portable Electronics: Found in devices like smartphones, tablets, and laptops for decoupling and filtering functions.
  • Industrial Control Systems: Ensures stable operation within control circuits in industrial environments.
  • Medical Devices: Utilized in medical electronic equipment requiring reliable performance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Provides inherent reliability and eliminates the risk of electrolyte leakage.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • Stable Electrical Parameters: Offers consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous materials.

Benefits

  • Enhanced Circuit Stability: Offers stable capacitance and low ESR, which improves overall circuit performance.
  • Increased Reliability: Solid tantalum construction ensures a long operational life and minimizes failure rates.
  • Reduced Board Space: Its small package size allows for a higher density of components and miniaturization of electronic devices.
  • Cost-Effective Solution: Automated assembly and a long lifespan contribute to reduced overall system costs.
  • Improved Noise Filtering: Effectively reduces voltage ripple and noise in power circuits.

Additional Details

The TPSB335K025R0350 has a capacitance of 3.3μF (microfarads) with a tolerance of ±10%. Its voltage rating is 25V (volts). The ESR is typically 0.35 ohms. It operates within a temperature range of -55°C to +125°C. The case size is EIA Standard 3528. This capacitor is well-suited for applications where stable capacitance and low ESR are important for achieving optimal circuit performance.

You May Also Be Interested in

Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess