EN
  • EN
  • DE

TPSB335K025R0300

Part No TPSB335K025R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394966-TPSB335K025R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB335K025R0300 CAD Model

Description

The TPSB335K025R0300 is a tantalum capacitor produced by AVX Corporation, designed for surface mount applications. It's known for its stable capacitance, low ESR (Equivalent Series Resistance), and reliable performance, making it suitable for various electronic circuits requiring efficient filtering, decoupling, and energy storage.

Applications

  • Power Supplies: Used for both input and output filtering, helping to reduce voltage ripple and noise.
  • DC-DC Converters: Provides stable capacitance for efficient energy conversion in DC-DC converters.
  • Portable Electronics: Found in devices like smartphones, tablets, and laptops for decoupling and filtering purposes.
  • Industrial Control Systems: Ensures stable operation in control circuits within industrial environments.
  • Medical Devices: Utilized in medical electronic equipment for reliable performance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, which reduces manufacturing time and costs.
  • Solid Tantalum Construction: Provides inherent reliability and eliminates the risk of electrolyte leakage.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • Stable Electrical Parameters: Offers consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous materials.

Benefits

  • Enhanced Circuit Stability: Provides stable capacitance and low ESR for improved circuit performance.
  • Increased Reliability: The solid tantalum construction ensures a long operational life and minimizes failure rates.
  • Reduced Board Space: Its small package size allows for higher component density and miniaturization of electronic devices.
  • Cost-Effective Solution: Automated assembly and long lifespan contribute to reduced overall system costs.
  • Improved Noise Filtering: Effectively reduces voltage ripple and noise in power circuits.

Additional Details

The TPSB335K025R0300 has a capacitance of 3.3μF (microfarads) with a tolerance of ±10%. Its voltage rating is 25V (volts). The ESR is typically around 0.3 ohms. It operates within a temperature range of -55°C to +125°C. The case size is EIA Standard 3528. This capacitor is well-suited for applications where stable capacitance and low ESR are essential for efficient circuit operation.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess