EN
  • EN
  • DE

TPSB226K010R050

Part No TPSB226K010R050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840995-TPSB226K010R050
Ultra Librarian 3D Model Ultra Librarian TPSB226K010R050 CAD Model

Description

The TPSB226K010R050 is a tantalum capacitor manufactured by AVX Corporation. It is part of the TPS series, well-regarded for its robustness and reliability in electronic circuits. This capacitor is designed for surface mount applications (SMD) and comes in a B case size, which makes it suitable for designs with limited board space. It is primarily used for general-purpose applications that require stable capacitance and reliable performance over a broad range of temperatures.

Applications:

  • Decoupling: Provides stable voltage for integrated circuits, reducing noise.
  • Filtering: Smooths voltage fluctuations in power supplies.
  • Bypass: Shunts unwanted high-frequency signals to ground.
  • Timing Circuits: Suitable for timing applications requiring stable capacitance.
  • General Purpose Applications: Versatile component for various circuit functions.

Features:

  • Surface Mount Device (SMD): Facilitates automated assembly.
  • Solid Tantalum Construction: Enhances reliability and stability.
  • Compact B Case Size: Suitable for space-constrained designs.
  • Stable Capacitance: Maintains consistent performance across temperature variations.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses.

Benefits:

  • Improved Circuit Performance: Ensures stable and reliable operation.
  • Reduced Board Space: Compact size enables denser circuit designs.
  • Enhanced Reliability: Solid tantalum construction provides long-term stability.
  • Simplified Manufacturing: Surface mount design is compatible with automated assembly lines.
  • Lower Power Consumption: Low ESR reduces heat generation and improves efficiency.

Additional Details:

The TPSB226K010R050 has a capacitance of 22µF (microfarads) with a tolerance of ±10%. The rated voltage is 10V (volts). It has an ESR (Equivalent Series Resistance) of 0.5 ohms at 100kHz. The operating temperature range typically spans from -55°C to +125°C. This capacitor is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring it meets environmental safety requirements. The specific dimensions for the B case size should be confirmed with the datasheet to ensure accurate PCB footprint design. Tantalum capacitors are sensitive to reverse voltage and overvoltage conditions, so it’s crucial to implement appropriate protection measures in the circuit design.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9462 $58.3860
75+ $1.5974 $119.8050
115+ $1.5477 $177.9855
155+ $1.4969 $232.0195
200+ $1.4472 $289.4400
270+ $1.2982 $350.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess