The TPSB107K006R0200 is a tantalum capacitor from AVX Corporation's TPS series. This surface-mount capacitor offers high capacitance and low ESR (Equivalent Series Resistance), making it suitable for various applications requiring stable performance and efficient power delivery.
Applications
- DC-DC converters
- Power management circuits
- Filtering in electronic systems
- Bypass capacitors in digital circuits
- General-purpose coupling and decoupling
Features
- Surface Mount Technology (SMT)
- Tantalum Capacitor
- Capacitance: 100µF
- Voltage Rating: 6.3V
- Tolerance: 10%
- ESR: 0.2 Ohms
- Operating Temperature Range: -55°C to +125°C
- Case Size: B Case
Benefits
- Stable capacitance over a wide temperature range
- Low ESR for reduced power dissipation and improved efficiency
- Compact size for space-constrained applications
- High ripple current capability
- RoHS compliant
- Reliable performance in demanding environments
Additional Details
The TPSB107K006R0200 tantalum capacitor features a capacitance of 100µF and a voltage rating of 6.3V. The 10% tolerance ensures precise capacitance value. Its ESR of 0.2 Ohms minimizes power loss and provides stable voltage levels, which is crucial for efficient power delivery. The 'B case' designation indicates its physical dimensions, optimized for SMT assembly. The operating temperature range permits usage in varied environmental conditions. This capacitor is frequently utilized in power supplies, telecommunications equipment, and industrial electronics, where reliability and compact size are essential.
Its high ripple current capability makes it appropriate for circuits experiencing fluctuating currents. The tantalum construction offers enhanced stability and longevity compared to other capacitor types. The device complies with RoHS standards, adhering to environmental regulations. The low ESR ensures efficient capacitor operation, minimizing heat dissipation and maximizing power transfer within the circuit.