EN
  • EN
  • DE

TPSB106K016R0400

Part No TPSB106K016R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394939-TPSB106K016R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB106K016R0400 CAD Model

Description

The TPSB106K016R0400 is a tantalum capacitor from AVX Corporation's TPS series. This surface-mount capacitor is designed for various applications requiring stable capacitance and low ESR (Equivalent Series Resistance) in a compact package.

Applications

  • DC-DC converters
  • Power management circuits
  • Filtering in electronic circuits
  • Bypass capacitors in digital systems
  • Storage in low-power applications

Features

  • Surface Mount Technology (SMT)
  • Tantalum Capacitor
  • Capacitance: 10µF
  • Voltage Rating: 16V
  • Tolerance: 10%
  • ESR: 0.4 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: B Case

Benefits

  • Stable capacitance over a wide temperature range
  • Low ESR for reduced power dissipation and improved circuit efficiency
  • Small form factor for space-constrained applications
  • High ripple current capability
  • Reliable performance in harsh environments
  • RoHS compliant

Additional Details

The TPSB106K016R0400 capacitor utilizes tantalum as the dielectric material, providing excellent stability and reliability. The 'B case' designation refers to the physical dimensions of the capacitor, which are standardized for SMT components. The ESR of 0.4 Ohms is particularly important in applications where minimizing power loss and maintaining stable voltage levels are critical. The capacitor is designed for reflow soldering and is compatible with standard SMT assembly processes. Its operating temperature range allows it to be used in a wide range of environments.

The part is commonly used in power supplies, telecommunications equipment, and other industrial electronics. The 10% tolerance ensures that the capacitance value remains within a narrow range, which is important for precision applications. Its robust construction and high reliability make it a suitable choice for demanding applications.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess