EN
  • EN
  • DE

TPSB106K016R0250

Part No TPSB106K016R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394936-TPSB106K016R0250
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSB106K016R0250 CAD Model

Description

The TPSB106K016R0250 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSB series, known for its rugged construction and suitability for various demanding applications. This capacitor is designed for surface mount technology (SMT) and offers reliable performance for decoupling, filtering, and energy storage.

Applications

  • Power supply decoupling in industrial and automotive electronics
  • Filtering in high-frequency communication circuits
  • Bulk capacitance in DC-DC converters for high-power applications
  • Energy storage in mission-critical electronic systems
  • General-purpose applications requiring high reliability and stability

Features

  • Surface mount design (SMT) for automated assembly
  • Solid tantalum capacitor for stable performance
  • 10µF capacitance for efficient energy storage
  • 16V rated voltage for handling various power levels
  • 250 mΩ ESR (Equivalent Series Resistance) for optimized filtering
  • Operating temperature range: -55°C to +125°C for harsh environments
  • RoHS compliant, ensuring environmental safety

Benefits

  • Stable performance over a wide range of temperatures and voltages
  • Efficient filtering and decoupling due to optimized ESR
  • High capacitance-to-volume ratio for space-constrained applications
  • Long operational life and high reliability in demanding environments
  • Compliance with environmental regulations for sustainable designs

Additional Details

The TPSB106K016R0250 is housed in a robust molded case that provides excellent mechanical and environmental protection. The tantalum capacitor technology ensures exceptional frequency characteristics and long-term reliability, making it ideal for critical applications. The 250 mΩ ESR ensures effective filtering and decoupling, minimizing voltage ripple and noise in power supplies and sensitive electronic circuits. This component is fully RoHS compliant, meeting stringent environmental safety standards. Its compact size and surface mount design are well-suited for high-density circuit boards where space is at a premium.

Specifications:

  • Capacitance: 10µF
  • Voltage Rating: 16V
  • ESR: 250 mΩ
  • Tolerance: ±10%
  • Operating Temperature: -55°C to +125°C
  • Case Code: B

You May Also Be Interested in

Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess