EN
  • EN
  • DE

TPSA685K016R0350

Part No TPSA685K016R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394926-TPSA685K016R0350
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSA685K016R0350 CAD Model

Description

The TPSA685K016R0350 is a tantalum capacitor from AVX Corporation, designed for surface mount applications. Part of the TPSA series, this capacitor is known for its reliability and suitability in general-purpose electronic circuits, providing efficient decoupling, filtering, and energy storage.

Applications

  • Power supply decoupling
  • Filtering in signal processing circuits
  • Bulk capacitance in DC-DC converters
  • Energy storage in portable electronic devices
  • General-purpose use in industrial electronic equipment

Features

  • Surface mount technology (SMT)
  • Solid tantalum capacitor
  • Capacitance: 6.8µF
  • Voltage Rating: 16V
  • ESR (Equivalent Series Resistance): 350 mΩ
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Stable performance across temperature and voltage variations
  • Low ESR for efficient filtering and decoupling
  • High capacitance-to-volume ratio
  • Extended operational lifespan
  • Dependable operation in harsh environments

Additional Details

The TPSA685K016R0350 is housed in a molded case, which enhances mechanical strength and provides environmental protection. The tantalum capacitor technology ensures excellent frequency characteristics and long-term reliability, making it suitable for demanding applications. The 350 mΩ ESR enables effective filtering and decoupling, minimizing voltage ripple and noise in power supplies and similar circuits. This component is fully RoHS compliant, adhering to environmental safety standards. Its compact size and surface mount design are ideal for densely populated circuit boards.

Specifications:

  • Capacitance: 6.8µF
  • Voltage Rating: 16V
  • ESR: 350 mΩ
  • Tolerance: ±10%
  • Operating Temperature: -55°C to +125°C
  • Case Code: A

You May Also Be Interested in

Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
Lowest to $24.0101

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess