The TPSA335K016R0250 is a tantalum capacitor manufactured by AVX Corporation. It is a part of the TPSA series, known for its surface mount capabilities and solid electrolytic construction. This capacitor is designed for general purpose applications requiring a stable capacitance and low ESR (Equivalent Series Resistance) in a compact package.
Applications:
- DC-DC converters
- Power management circuits
- Decoupling capacitors in digital circuits
- Filtering in power supplies
- General purpose applications in electronic devices
Features:
- Surface Mount Device (SMD)
- Solid Tantalum Electrolyte
- Standard MnO2 Cathode
- RoHS Compliant
- Stable electrical performance over temperature and frequency
Benefits:
- Provides stable capacitance over a wide range of temperatures
- Low ESR minimizes power loss and improves circuit efficiency
- Compact size allows for high-density circuit designs
- Reliable performance ensures long-term operation of electronic devices
- Reduces voltage ripple and noise in power circuits
Technical Specifications:
The TPSA335K016R0250 has a capacitance of 3.3uF with a tolerance of ±10%. The voltage rating is 16V. The ESR is 2.5 Ohms. It comes in a standard EIA size code A case. The operating temperature range is -55°C to +125°C. Its construction utilizes a solid tantalum electrolytic, which contributes to its stable performance and reliability. The termination finish is typically tin (Sn) over nickel (Ni).