The TPSA335K010R0150 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation and is part of the TPSA series. It is designed for general-purpose applications where stable performance and space efficiency are critical. With its molded case, it's well-suited for automated assembly lines. It's commonly used for decoupling, filtering, and providing bulk capacitance in various electronic circuits.
Applications:
- Power management circuits
- DC-DC converters
- Filtering applications
- Decoupling in digital circuits
- General-purpose capacitance in electronic devices
Features:
- Surface Mount Device (SMD)
- Solid Tantalum Capacitor
- Molded case
- Stable electrical characteristics
- RoHS compliant
Benefits:
- Offers stable capacitance across a wide temperature range
- Compact size makes it ideal for high-density board layouts
- Reduces noise and ripple in power circuits
- Enhances reliability of electronic devices
- Simplifies assembly due to surface mount technology
Specifications:
The TPSA335K010R0150 features a capacitance of 3.3μF with a tolerance of ±10%. The voltage rating is 10V. It operates within a temperature range of -55°C to +125°C. The ESR (Equivalent Series Resistance) is 1.5 Ohms. Its compact dimensions allow for efficient use of space on densely populated circuit boards. The case size conforms to the EIA 1210 standard.
This AVX tantalum capacitor excels in applications demanding consistent and reliable performance. Tantalum ensures stable capacitance with changes in temperature and voltage, thereby increasing circuit stability. The surface mount design minimizes parasitic inductance, improving high-frequency performance.