The TPSA226K010R0100 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. As part of the TPSA series, it's engineered for general-purpose applications requiring both stable performance and efficient space utilization. Its molded case construction makes it ideal for automated assembly lines and is used in various electronic circuits for decoupling, filtering, and bulk capacitance.
Applications:
- Power management circuits
- DC-DC converters
- Noise filtering applications
- Digital circuit decoupling
- Bulk capacitance in electronic systems
Features:
- Surface mount device (SMD)
- Solid tantalum capacitor
- Molded case construction
- Stable electrical characteristics
- RoHS compliant
Benefits:
- Maintains stable capacitance over a broad temperature range
- Offers a compact form factor for dense board layouts
- Reduces noise and voltage fluctuations in power circuits
- Improves overall reliability of electronic systems
- Eases assembly through surface mount technology
Specifications:
The TPSA226K010R0100 has a capacitance of 22μF with a tolerance of ±10%. It is rated for 10V operation. The operating temperature range spans from -55°C to +125°C. The ESR (Equivalent Series Resistance) is 1 Ohm. Its compact size allows for use in densely populated PCBs, with its case size compliant with EIA 1210 standards.
This AVX tantalum capacitor is well-suited for applications requiring highly reliable and stable capacitance. Tantalum ensures stable capacitance despite fluctuations in temperature and voltage, increasing the robustness of the circuit. The surface mount package reduces parasitic inductance, improving performance at higher frequencies.