The TPSA225M025R0200 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. Part of the TPSA series, it's designed for general-purpose applications requiring stable performance and efficient use of space. Its molded case construction makes it suitable for automated assembly processes. Common uses include decoupling, filtering, and bulk capacitance in various electronic circuits.
Applications:
- Power management systems
- DC-DC converters
- Voltage regulators
- Filtering circuits
- Decoupling for digital ICs
Features:
- Surface mount design (SMD)
- Solid tantalum construction
- Molded case for durability
- Stable performance characteristics
- RoHS compliant
Benefits:
- Provides stable capacitance across a wide temperature range
- Offers a small form factor for high-density board layouts
- Reduces noise and ripple in power circuits
- Improves the reliability of electronic devices
- Simplifies assembly through surface mount technology
Specifications:
The TPSA225M025R0200 features a capacitance of 2.2μF with a tolerance of ±20%. It has a voltage rating of 25V. The operating temperature range is -55°C to +125°C. The ESR (Equivalent Series Resistance) is 2 Ohms, which affects performance in high-frequency applications. The capacitor's compact size is suitable for densely populated circuit boards. Its case size conforms to EIA standard 1210.
This tantalum capacitor excels in applications demanding reliable and stable capacitance. The tantalum material guarantees capacitance stability even with temperature and voltage variations, enhancing overall circuit robustness. Surface mount technology minimizes inductance, which is beneficial for high-frequency performance.