EN
  • EN
  • DE

TPSA225M020R0300

Part No TPSA225M020R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394878-TPSA225M020R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA225M020R0300 CAD Model

Description

The TPSA225M020R0300 is a tantalum capacitor manufactured by AVX Corporation. It is part of the TPSA series, which is known for providing reliable surface mount capacitors suitable for general purpose applications. This capacitor is characterized by its compact size, stable performance over a range of temperatures, and suitability for a variety of electronic circuits.

Applications

  • Power supply filtering
  • Bypass capacitors in digital circuits
  • DC-DC converters
  • Decoupling applications in electronic systems
  • Portable electronic devices where space is a constraint

Features

  • Surface mount design for efficient assembly
  • Molded case for enhanced durability
  • Capacitance of 2.2µF
  • Rated voltage of 20V DC
  • Capacitance tolerance of ±20%
  • Wide operating temperature range from -55°C to +125°C
  • RoHS compliant, making it environmentally friendly

Benefits

  • Small footprint allows for high-density board layouts
  • Stable performance under varying temperature conditions ensures reliability
  • Surface mount design simplifies and speeds up the assembly process
  • Low ESR (Equivalent Series Resistance) minimizes power loss and improves circuit efficiency
  • Environmentally safe due to RoHS compliance

Technical Specifications

The TPSA225M020R0300 has a capacitance of 2.2µF with a tolerance of ±20% and a rated voltage of 20V DC. Its ESR at 100kHz is 3.0 Ohm. It's designed for reflow soldering processes and is operational across a temperature range of -55°C to +125°C. The case size is EIA 1210. The typical ripple current rating is approximately 200mA.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess