The TPSA225K016R0200 is a surface mount tantalum capacitor manufactured by AVX Corporation. This component is part of the TPSA series known for its reliability and suitability in a broad range of applications. Its small size and stable performance over a wide temperature range make it ideal for modern electronic designs.
Applications
- Power supply filtering
- Bypassing digital circuits
- DC-DC conversion
- Decoupling applications
- Use in portable electronics
Features
- Surface mount configuration
- Molded body
- 2.2µF capacitance
- 16V rated voltage
- ±20% tolerance on capacitance
- Operational from -55°C to +125°C
- Compliant with RoHS standards
Benefits
- Space-saving design for compact boards.
- Dependable operation across temperature variations.
- Efficient assembly due to surface mount technology.
- Minimal power losses because of low Equivalent Series Resistance (ESR).
- Environmentally responsible due to RoHS compliance.
Technical Specifications
The TPSA225K016R0200 features a 2.2µF capacitance with a tolerance of ±20%, and a rated voltage of 16V DC. The ESR is 2.0 Ohm at 100kHz. Optimized for reflow soldering. The operational temperature range is from -55°C to +125°C. It's packaged in a 1210 EIA case. The approximate ripple current is 245mA.