EN
  • EN
  • DE

TPSA105K016R0500

Part No TPSA105K016R0500
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394854-TPSA105K016R0500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA105K016R0500 CAD Model

Description

The TPSA105K016R0500 is a surface mount, solid tantalum capacitor produced by AVX Corporation. It is part of the TPSA series, known for its reliable performance and stability in diverse electronic applications. This capacitor is engineered for general-purpose usage, providing stable capacitance and a defined ESR (Equivalent Series Resistance) for optimized functionality.

Applications

  • Power Supply Decoupling: Minimizing voltage fluctuations and noise in power distribution networks.
  • Bypass Capacitors: Filtering out high-frequency noise in digital and analog circuits.
  • DC-DC Converters: Stabilizing voltage levels in DC-DC conversion circuits.
  • Audio Circuits: Smoothing audio signals and reducing noise in audio amplifiers and playback devices.
  • General Electronics: Employed in a wide array of electronic devices requiring reliable capacitance.

Features

  • Surface Mount Device (SMD): Designed for automated pick-and-place assembly on printed circuit boards (PCBs).
  • Solid Tantalum Construction: Delivers stable electrical characteristics across a range of temperatures and frequencies.
  • Compact Footprint: Facilitates high-density circuit board designs.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive, ensuring environmental friendliness.
  • Polarized Capacitor: Requires correct polarity alignment during installation.

Benefits

  • Enhanced Reliability: The solid tantalum construction ensures consistent performance and a long lifespan.
  • Stable Electrical Properties: Maintains consistent capacitance and ESR values over varying operating conditions.
  • Space Efficiency: Its compact size enables denser and more efficient circuit layouts.
  • Streamlined Assembly: The surface mount design simplifies the manufacturing process.
  • Environmental Responsibility: Compliance with RoHS standards reduces environmental impact.

Technical Specifications

The TPSA105K016R0500 features a capacitance of 1.0 μF with a tolerance of ±10%. It operates at a rated voltage of 16 V and exhibits an ESR (Equivalent Series Resistance) of 5 Ohms. Its operating temperature range extends from -55°C to +125°C. This capacitor conforms to a standard EIA case size, facilitating seamless integration into existing circuit designs. Correct polarity must be observed during installation, as it is a polarized component. Proper soldering techniques, including reflow profiling, are necessary to guarantee a robust and reliable connection to the PCB.

This capacitor is a robust choice for applications requiring a stable, dependable, and compact capacitive component. The TPSA105K016R0500’s stable electrical characteristics and voltage rating make it suitable for a broad spectrum of electronic circuits and devices. Its low ESR contributes to efficient performance in filtering and decoupling applications.

You May Also Be Interested in

Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess