EN
  • EN
  • DE

TPSA105K016R0050

Part No TPSA105K016R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394846-TPSA105K016R0050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA105K016R0050 CAD Model

Description

The TPSA105K016R0050 is a surface-mount solid tantalum capacitor from AVX Corporation's TPSA series. These capacitors are designed for general-purpose applications, offering a stable and reliable performance across a wide range of operating conditions. The TPSA series is known for its robust construction and excellent volumetric efficiency.

Applications

  • Power filtering in DC-DC converters
  • Bypass capacitance in digital circuits
  • Timing circuits
  • General decoupling applications
  • Storage applications

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Solid Tantalum Construction: Provides stable electrical characteristics and long life.
  • Small Case Size: Offers high capacitance in a compact footprint.
  • RoHS Compliant: Complies with environmental regulations.
  • Polarized: Requires correct polarity connection in the circuit.

Benefits

  • High Reliability: Solid tantalum construction ensures consistent performance.
  • Stable Performance: Maintains capacitance and ESR (Equivalent Series Resistance) over temperature and frequency.
  • Space Saving: Compact size allows for dense board layouts.
  • Easy Assembly: Surface mount design simplifies manufacturing.
  • Environmental Compliance: RoHS compliance meets regulatory requirements.

Technical Specifications

The TPSA105K016R0050 has a capacitance of 1.0 μF and a voltage rating of 16 V. The ESR is 5 Ohms. It is housed in a standard EIA case size. These specifications make it suitable for applications requiring stable and reliable capacitance in a small form factor. The operating temperature range is typically -55°C to +125°C. It is important to adhere to the voltage and temperature ratings to ensure optimal performance and longevity of the component.

The capacitor's terminals are suitable for soldering using standard surface mount techniques. Proper reflow profiling is crucial for ensuring a reliable solder joint. The TPSA105K016R0050 offers a balance of performance and size, making it a versatile choice for various electronic applications.

You May Also Be Interested in

Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess